TE Connectivity 2141494-8
- 收藏
- 对比
2141494-8
2460-2141494-8
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, H, Wire-to-Wire / Board-to-Board, 1 Position, Cable Type Coax, FAKRA RF Connector System
1最小包装量--
2141494-8详情
TE Connectivity 2141494-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2141494-8
TE Internal Description
1POS,CONTACT KIT,REC HSG,ASSY,CODH
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
.5u2009mmu2009[u2009.02u2009inu2009]
Connector & Keying Codeu2009
H
Number of Positionsu2009
1
Connector Systemu2009
Board-to-Board, Wire-to-Wire
2141494-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。