TE Connectivity 2141502-5
- 收藏
- 对比
2141502-5
2460-2141502-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .131 in [3.33 mm] Centerline, Sealable, Green, Wire & Cable, Power, Cable Mount (Free-Hanging)
1最小包装量--
2141502-5详情
TE Connectivity 2141502-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2141502-5
TE Internal Description
2POS,1.5MM SFC,REC HSG,ASSY,SEALED,GN
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.06u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
3.33u2009mmu2009[u2009.131u2009inu2009]
2141502-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。