TE Connectivity 2-1415899-6
- 收藏
- 对比
2-1415899-6
2460-2-1415899-6
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RZ
1最小包装量--
2-1415899-6详情
TE Connectivity 2-1415899-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
1440
Alias #
RZH3-1C4-D024
TE Internal Description
RZH3-1C4-D024
TE Internal #
2-1415899-6
2-1415899-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。