TE Connectivity 2141627-1
- 收藏
- 对比
2141627-1
2460-2141627-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 4 Position, .165 in [4.2 mm] Centerline, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
2141627-1详情
TE Connectivity 2141627-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009(in)
.025, .047
Mating Tab Widthu2009(mm)
.63, 1.2
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
4POS MIXED MQS REC
TE Internal #
2141627-1
2141627-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。