TE Connectivity 2141994-1
- 收藏
- 对比
2141994-1
2460-2141994-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 10 Position, .1 in / .236 in [6 mm / 2.54 mm] Centerline, Black, Wire & Cable, Generation Y Connector System
1最小包装量--
2141994-1详情
TE Connectivity 2141994-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2141994-1
TE Internal Description
10POS,TAB 0.63X0.64,PIN HSG,ASSY
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009(mm)
.64, 2.8
Mating Tab Widthu2009(in)
.025, .11
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
10
Centerline (Pitch)u2009(mm)
2.54, 6
Centerline (Pitch)u2009(in)
.1, .236
2141994-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。