TE Connectivity 2-1423153-3
- 收藏
- 对比
2-1423153-3
2460-2-1423153-3
继电器
--
大陆
立即发货

Time Delay Relays, External Screw, 125 VDC Input, 10@30VDC A / 1@110VDC A, On-Delay, 3 – 120 cycles Delay Time, Panel Mount
1最小包装量--
2-1423153-3详情
TE Connectivity 2-1423153-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
3 – 120 cycles
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10@30VDC, 1@110VDC
Time Delay Relay Input Voltageu2009(VDC)
125
Type of Controlu2009
External Screw
TE Internal Description
2112DH3YL=RLY,MIN,H3,125V,120HZ
TE Internal #
2-1423153-3
2-1423153-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。