TE Connectivity 2-1423960-8
- 收藏
- 对比
2-1423960-8
2460-2-1423960-8
无类别的
--
大陆
立即发货

Signal Relay with Low current rating
1最小包装量--
2-1423960-8详情
TE Connectivity 2-1423960-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
SMT
Manufacturer part #
XF3M-5515-1B-R100
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
55
CS
0.5mm
Factory colour
Ecru
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
XF3M
类型
XF3M-5515-1B-R100
特征
+ locking mechanism
2-1423960-8拓展信息







哦! 它是空的。