TE Connectivity 2143330-1
- 收藏
- 对比
2143330-1
2460-2143330-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 6, Customer Applied Gasket, Standard, Data Rate (Max) 14 Gb/s, 6 Port, Pin, QSFP/QSFP
1最小包装量--
2143330-1详情
TE Connectivity 2143330-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
无
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Customer Applied Gasket
Port Matrix Configurationu2009
1 x 6
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
1X6 QSFP Kit Assy Bhnd Bzl,PCI
TE Internal #
2143330-1
2143330-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。