TE Connectivity 2143331-4
- 收藏
- 对比
2143331-4
2460-2143331-4
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 6, Customer Applied Gasket, Included Lightpipe, Standard, Data Rate (Max) 14 Gb/s, 6 Port, QSFP/QSFP
1最小包装量--
2143331-4详情
TE Connectivity 2143331-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2143331-4
TE Internal Description
1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 6
EMI Containment Feature Typeu2009
Customer Applied Gasket
Included Lightpipeu2009
有
Thermal Accessory Type Includedu2009
Heat Sink
2143331-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。