TE Connectivity 2143628-3
- 收藏
- 对比
2143628-3
2460-2143628-3
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 150 Position, Mating Alignment, Polarization Mating Alignment Type, 15 Row, 10 Column, IMPACT
1最小包装量--
2143628-3详情
TE Connectivity 2143628-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2143628-3
TE Internal Description
IMP100,O,H,V5P10C,UG,REW46
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
150
Row-to-Row Spacingu2009
1.15u2009mmu2009[u2009.045u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Polarization
2143628-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。