TE Connectivity 2-1437391-1
- 收藏
- 对比
2-1437391-1
2460-2-1437391-1
集成电路(IC)
--
大陆
立即发货

2-1437391-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-1437391-1详情
TE Connectivity 2-1437391-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PHENOLIC
Manufacturer Part Number
2-1437391-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.69
Manufacturer Series
1437391
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
END SECTION
二手的
500 SERIES TERMINAL BLOCK (CHANNEL MOUNT)
2-1437391-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。