TE Connectivity 2-1437719-4
- 收藏
- 对比
2-1437719-4
2460-2-1437719-4
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 7 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, CuZn, PBT, Triad 01 Cable Plug
1最小包装量--
2-1437719-4详情
TE Connectivity 2-1437719-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
1
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
7
Connector Systemu2009
Cable-to-Cable
Alias #
T01-0550-P07
TE Internal Description
T01-0550-P07-MALE PULG CONNECTOR SOLDER
TE Internal #
2-1437719-4
2-1437719-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。