TE Connectivity 2-1445354-8
- 收藏
- 对比
2-1445354-8
2460-2-1445354-8
集成电路(IC)
--
大陆
立即发货

2-1445354-8 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2-1445354-8详情
TE Connectivity 2-1445354-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Number of Rows Loaded
2
Manufacturer Series
1445354
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.84
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
2-1445354-8
连接器类型
板连接器
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
28
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
IDC
2-1445354-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。