TE Connectivity 2-1445642-0
- 收藏
- 对比
2-1445642-0
2460-2-1445642-0
圆形连接器
--
大陆
立即发货

TE Connectivity Female Panel Mount Circular Connector, 7 contacts Plug
1最小包装量--
2-1445642-0详情
TE Connectivity 2-1445642-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Natural colour
With front ring
有
2-1445642-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。