TE Connectivity 2-147377-8
- 收藏
- 对比
2-147377-8
2460-2-147377-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 100 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, Surface Mount, Signal, AMPMODU System 50
1最小包装量--
2-147377-8详情
TE Connectivity 2-147377-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-147377-8
TE Internal Description
100 SYS50 SMT HDR DR SHD NO HD, AUFL
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
100
Number of Rowsu2009
2
2-147377-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。