TE Connectivity 2-147479-5
- 收藏
- 对比
2-147479-5
2460-2-147479-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 2 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Signal, Black
1最小包装量--
2-147479-5详情
TE Connectivity 2-147479-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-147479-5
TE Internal Description
02 MTE HDR RA SMT SUBASSY TIN
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
2
Number of Rowsu2009
1
2-147479-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。