TE Connectivity 2149448-1
- 收藏
- 对比
2149448-1
2460-2149448-1
可插拔连接器
--
大陆
立即发货

CXP, Cage Assembly with Integrated Connector, Single-Sided Mount, 1 Port, 1 x 1, Data Rate (Max) 125 Gb/s, Elastomeric Gasket, Cable-to-Board
--最小包装量--
2149448-1详情
TE Connectivity 2149448-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2149448-1
TE Internal Description
Receptacle sub Assembly
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
PCB Mounting Styleu2009
Single-Sided
Number of Portsu2009
1
Port Matrix Configurationu2009
1 x 1
Included Lightpipeu2009
无
2149448-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。