TE Connectivity 2149731-1
- 收藏
- 对比
2149731-1
2460-2149731-1
可插拔连接器
--
大陆
立即发货

CXP, Receptacle Assembly, Double-Sided (Belly-to-Belly) Mount, 1 Port, 1 x 1, Data Rate (Max) 125 Gb/s, Internal/External EMI Springs, Cable-to-Board
1最小包装量--
2149731-1详情
TE Connectivity 2149731-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Receptacle assembly with cover
Pluggable I/O Product Typeu2009
插座组件
Included Lightpipeu2009
无
Port Matrix Configurationu2009
1 x 1
Number of Portsu2009
1
PCB Mounting Styleu2009
Double-Sided (Belly-to-Belly)
TE Internal #
2149731-1
2149731-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。