TE Connectivity 2149974-2
- 收藏
- 对比
2149974-2
2460-2149974-2
集成电路(IC)
--
大陆
立即发货

2149974-2 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
2149974-2详情
TE Connectivity 2149974-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2149974-2
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
2149974
连接器类型
板连接器
Reach合规守则
compliant
Brand Name
TE Connectivity
2149974-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。