TE Connectivity 2150090-5
- 收藏
- 对比
2150090-5
2460-2150090-5
无类别的
--
大陆
立即发货

2150090-5 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
2150090-5详情
TE Connectivity 2150090-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
3200 - 38400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
2150090-5拓展信息







哦! 它是空的。