TE Connectivity 2-151680-0
- 收藏
- 对比
2-151680-0
2460-2-151680-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Panel / Wire-to-Wire, 2 Position, 7.11 mm [.28 in] Centerline, Commercial MATE-N-LOK
1最小包装量--
2-151680-0详情
TE Connectivity 2-151680-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
7.11u2009mmu2009[u2009.28u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
2 WAY MATE-N-LOK SOC HSG NAT.A
TE Internal #
2-151680-0
2-151680-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。