TE Connectivity 2151927-5
- 收藏
- 对比
2151927-5
2460-2151927-5
无类别的
--
大陆
立即发货

2151927-5 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
2151927-5详情
TE Connectivity 2151927-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG27
Cable use
Networks
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Yellow,Green
屏蔽/屏蔽
SF/UTP
2151927-5拓展信息







哦! 它是空的。