TE Connectivity 215282-9
- 收藏
- 对比
215282-9
2460-215282-9
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Receptacle, Mating Tab Width .025 in [.64 mm], Tab Thickness .025 in [.64 mm], 26 – 22 AWG Wire Size, .13 – .35 mm² Wire Size
1最小包装量--
215282-9详情
TE Connectivity 215282-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
215282-9
TE Internal Description
MASS TERMINATION
Terminal Typeu2009
Receptacle
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Terminal Transmitsu2009
0 – 24 A (Low Power)
Wire Sizeu2009(AWG)
26 – 22
215282-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。