TE Connectivity 215298-2
- 收藏
- 对比
215298-2
2460-215298-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 2 Position, 2.54 mm [.1 in] Centerline, Tin, Through Hole - Solder, Black
1最小包装量--
215298-2详情
TE Connectivity 215298-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
215298-2
TE Internal Description
2P HV-100 STECKLEI
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
2
Number of Rowsu2009
1
215298-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。