TE Connectivity 215315-5
- 收藏
- 对比
215315-5
2460-215315-5
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

2X5P HV100 Rec Con. B/te, 6.2, No Kink
1最小包装量--
215315-5详情
TE Connectivity 215315-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
10
房屋材料
Polyester
PCB安装方向
Vertical
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Solder
定位的数量
5
方向
Vertical
UL可燃性规范
UL94 V-0
房屋颜色
Green
引线长度
3.1 mm
弱电
Compliant
可堆叠
有
215315-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。