TE Connectivity 2-1532182-0
- 收藏
- 对比
2-1532182-0
2460-2-1532182-0
集成电路(IC)
--
大陆
立即发货

M83513/03-D04C, MCKS-C2-B-25P6G9
1最小包装量--
2-1532182-0详情
TE Connectivity 2-1532182-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
Manufacturer Part Number
2-1532182-0
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
性别
Plug
Reach合规守则
not_compliant
电缆长度
0.914 m
2-1532182-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。