TE Connectivity 2-1546671-1
- 收藏
- 对比
2-1546671-1
2460-2-1546671-1
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Quick Connects, Wire-to-Wire, 21 Position, 11.1 mm [.438 in] Centerline, 2 Row, 300 V, 22 – 14 AWG Wire Size
1最小包装量--
2-1546671-1详情
TE Connectivity 2-1546671-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1546671-1
TE Internal Description
21P.437 DR BARRIER,W/WIR CLMP
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
快速接头
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
21
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
2-1546671-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。