TE Connectivity 2155384003
- 收藏
- 对比
2155384003
2460-2155384003
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Chlorinated Polyolefin Black Thick Piece
1最小包装量--
2155384003详情
TE Connectivity 2155384003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.9
Operating Temp Range
-30C to 105C
Shrink Wall Type
THICK
Inside Diameter After Shrinking
6
Inside Diameter Before Shrinking
12
包装
Spool
类型
TUBING
颜色
Black
收缩率
2:1
2155384003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。