TE Connectivity 2157339-4
- 收藏
- 对比
2157339-4
2460-2157339-4
同轴连接器(射频)
--
大陆
立即发货

PCB RF Modules, 4 Coaxial Contacts, Right Angle, Aluminum Alloy, Cable-to-Cable, 4 Position, 6.1 mm [.24 in] Centerline, Wire & Cable, AMP VITA 67
1最小包装量--
2157339-4详情
TE Connectivity 2157339-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2157339-4
TE Internal Description
4 POS PCB MNT VITA 67 MOD BLK HELI&MARK
Number of Coaxial Contactsu2009
4
PCB Mount Orientationu2009
直角
Body Materialu2009
铝合金
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
4
2157339-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。