TE Connectivity 2-1600236-6
- 收藏
- 对比
2-1600236-6
2460-2-1600236-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Wire-to-Panel, 20 Position, 6.35 mm / 2.5 mm [.25 in / .1 in] Centerline, Wire & Cable
1最小包装量--
2-1600236-6详情
TE Connectivity 2-1600236-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1600236-6
TE Internal Description
PANEL MNT CABLE PLUG ASSEMBLY, W/GUIDES,
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
20
Centerline (Pitch)u2009(mm)
2.5, 6.35
Centerline (Pitch)u2009(in)
.1, .25
2-1600236-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。