TE Connectivity 2-1600636-4
- 收藏
- 对比
2-1600636-4
2460-2-1600636-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel, 22 Position, 6.35 mm / 2.54 mm [.25 in / .1 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
2-1600636-4详情
TE Connectivity 2-1600636-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
22
Connector Systemu2009
Cable-to-Panel
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
MBXL RCPT PMT 3P+16S+3P
TE Internal #
2-1600636-4
2-1600636-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。