TE Connectivity 2-1601119-2
- 收藏
- 对比
2-1601119-2详情
TE Connectivity 2-1601119-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
20000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Reel
类型
Siameze
子类别
Terminals
产品类别
Terminals
产品
专用终端
产品类别
Terminals
2-1601119-2拓展信息








哦! 它是空的。