TE Connectivity 2-1616310-8
- 收藏
- 对比
2-1616310-8
2460-2-1616310-8
无类别的
--
大陆
立即发货

TE Connectivity 43346005=BASE-COVER BPE-494
1最小包装量--
2-1616310-8详情
TE Connectivity 2-1616310-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Suitable for operating system Windows 7
有
Loadable for operating system for configuration software, Windows 9x
无
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
产品类别
TE Connectivity
2-1616310-8拓展信息







哦! 它是空的。