TE Connectivity 2-1617600-5
- 收藏
- 对比
2-1617600-5
2460-2-1617600-5
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26 VDC Input, Coil Suppression Diode, 1 A, 26.5 VDC Coil Voltage, 3200 Ω Coil Resistance
1最小包装量--
2-1617600-5详情
TE Connectivity 2-1617600-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
PRMGSCDDG-26X
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26
Coil Suppression Diodeu2009
With
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
TE Internal Description
PRMGSCDDG-26X=RELAY
TE Internal #
2-1617600-5
2-1617600-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。