TE Connectivity 2-1649326-9
- 收藏
- 对比
2-1649326-9
2460-2-1649326-9
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 90 Ω Coil Resistance, UL Coil Insulation Class F, 6 VDC Coil Voltage
1最小包装量--
2-1649326-9详情
TE Connectivity 2-1649326-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1649326-9
TE Internal Description
RT134006
Alias #
RT134006AP
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
90
2-1649326-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。