TE Connectivity 2-1658439-5
- 收藏
- 对比
2-1658439-5
2460-2-1658439-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 200 Position, .8 mm [.031 in] Centerline, Fully Shrouded, Gold, Surface Mount, Power & Signal, Black
1最小包装量--
2-1658439-5详情
TE Connectivity 2-1658439-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1658439-5
TE Internal Description
MSB0.80PL14ASY200FL,-,30,-TY
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
200
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
2-1658439-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。