TE Connectivity 2-1674754-0
- 收藏
- 对比
2-1674754-0
2460-2-1674754-0
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug, Wire-to-Wire, 26 Position, 1.5 mm [.059 in] Centerline, Crimp/IDC, 2 Row, Black, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
2-1674754-0详情
TE Connectivity 2-1674754-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1674754-0
TE Internal Description
PLUG ASSY FOR MINI CT HYBIRD D
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
26
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
2-1674754-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。