TE Connectivity 216M020-19A14
- 收藏
- 对比
216M020-19A14
2460-216M020-19A14
套管 - 音频连接器
--
大陆
立即发货

Adapter Backshell for MIL-C-26482 Circular Connectors 20 Shell Size Straight
1最小包装量--
216M020-19A14详情
TE Connectivity 216M020-19A14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Manufacturer Part Number
9/3VX850
Manufacturer
Continental Belt
Outside Length
85 Inches
RoHS
Non-Compliant
导线/电缆直径
178 mm
频带数量
9
216M020-19A14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。