TE Connectivity 216M022-19A16
- 收藏
- 对比
216M022-19A16
2460-216M022-19A16
套管 - 音频连接器
--
大陆
立即发货

Adapter Backshell for MIL-C-26482 Circular Connectors 22 Shell Size Straight
1最小包装量--
216M022-19A16详情
TE Connectivity 216M022-19A16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP55
Built-in diameter
0
With light source
有
Nominal current
0 - 0
长度
350
宽度
350
216M022-19A16拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。