TE Connectivity 2170039-1
- 收藏
- 对比
2170039-1
2460-2170039-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP , Not Optional, 1 x 1
1最小包装量--
2170039-1详情
TE Connectivity 2170039-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170039-1
TE Internal Description
1X1SFP CAGE ASSY & PT CONNECTOR ASSY
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Data Rate (Max)u2009(Gb/s)
4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP+
Lightpipe Optionsu2009
Not Optional
2170039-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。