TE Connectivity 2170080-1
- 收藏
- 对比
2170080-1
2460-2170080-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, Not Optional, 1 x 6, Through Hole - Press-Fit, 6 Port
1最小包装量--
2170080-1详情
TE Connectivity 2170080-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170080-1
TE Internal Description
SFP 1X6 CAGE ASSY, PRESS FIT
Pluggable I/O Product Typeu2009
Cage
Data Rate (Max)u2009(Gb/s)
4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
Not Optional
2170080-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。