TE Connectivity 2170207-3
- 收藏
- 对比
2170207-3
2460-2170207-3
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 6, Elastomeric Gasket, Standard, Data Rate (Max) 14 Gb/s, 6 Port, Fin, QSFP/QSFP
1最小包装量--
2170207-3详情
TE Connectivity 2170207-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170207-3
TE Internal Description
1X6 QSFP CAGE ASSEMBLY THRU BEZEL WITH
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 6
EMI Containment Feature Typeu2009
Elastomeric Gasket
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2170207-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。