TE Connectivity 2170256-1
- 收藏
- 对比
2170256-1
2460-2170256-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 1, Internal/External EMI Springs, EMI Enhanced, 1 Port, 5 Rear EONs per Port Column, Cable-to-Board, QSFP/QSFP
--最小包装量--
2170256-1详情
TE Connectivity 2170256-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170256-1
TE Internal Description
Cage Assy, QSFP, Through Bezel,w/o HS LP
Pluggable I/O Product Typeu2009
Cage
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Enhancementsu2009
EMI Enhanced
2170256-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。