TE Connectivity 2170322-2
- 收藏
- 对比
2170322-2
2460-2170322-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Data Rate (Max) 10 Gb/s, 1 Port, None, 2 Rear EONs per Port Column, Cable-to-Board, Printed Circuit Board
1最小包装量--
2170322-2详情
TE Connectivity 2170322-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170322-2
TE Internal Description
QSFP 1X1 CAGE, SOLDER, WITH HS OPENING
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
Included Lightpipeu2009
无
Data Rate (Max)u2009(Gb/s)
10
Number of Portsu2009
1
2170322-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。