TE Connectivity 2170567-2
- 收藏
- 对比
2170567-2
2460-2170567-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 4, Customer Applied Gasket, Included Lightpipe, Thermally Enhanced, Data Rate (Max) 14 Gb/s, QSFP/QSFP
1最小包装量--
2170567-2详情
TE Connectivity 2170567-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170567-2
TE Internal Description
1x4 QSFP Kit Assy LP&HS, Customerized HS
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 4
EMI Containment Feature Typeu2009
Customer Applied Gasket
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
有
2170567-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。