TE Connectivity 2170695-1
- 收藏
- 对比
2170695-1
2460-2170695-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 3, Elastomeric Gasket, Included Lightpipe, Data Rate (Max) 28 Gb/s, zQSFP /QSFP28
1最小包装量--
2170695-1详情
TE Connectivity 2170695-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170695-1
TE Internal Description
ZQSFP+ 2X3, THERMAL 2LP LU INNER, AU
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Port Matrix Configurationu2009
2 x 3
EMI Containment Feature Typeu2009
Elastomeric Gasket
Included Lightpipeu2009
有
Data Rate (Max)u2009(Gb/s)
28
2170695-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。