TE Connectivity 2170703-3
- 收藏
- 对比
2170703-3
2460-2170703-3
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 1, Internal/External EMI Springs, 1 Port, 2 Rear EONs per Port Column, Cable-to-Board, Sealable, Printed Circuit Board
1最小包装量--
2170703-3详情
TE Connectivity 2170703-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170703-3
TE Internal Description
CAGE ASSEMBLY, QSFP28 1X1, SPRING
Pluggable I/O Product Typeu2009
Cage
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2170703-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。