TE Connectivity 2170703-5
- 收藏
- 对比
2170703-5
2460-2170703-5
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 1, Internal/External EMI Springs, Standard, Data Rate (Max) 28 Gb/s, 1 Port, zQSFP /QSFP28
1最小包装量--
2170703-5详情
TE Connectivity 2170703-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enhancementsu2009
Standard
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 1
Pluggable I/O Product Typeu2009
Cage
TE Internal Description
CAGE ASSEMBLY, QSFP28 1X1, SPRING
TE Internal #
2170703-5
2170703-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。