TE Connectivity 2170706-1
- 收藏
- 对比
2170706-1
2460-2170706-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 6, Internal/External EMI Springs, Standard, Data Rate (Max) 28 Gb/s, 6 Port, zQSFP /QSFP28
1最小包装量--
2170706-1详情
TE Connectivity 2170706-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2170706-1
TE Internal Description
CAGE ASSEMBLY, 1X6, QSFP28, SPRING
Pluggable I/O Product Typeu2009
Cage
Port Matrix Configurationu2009
1 x 6
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Enhancementsu2009
Standard
2170706-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。