TE Connectivity 2170706-7
- 收藏
- 对比
2170706-7
2460-2170706-7
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage, 1 x 6, Internal/External EMI Springs, 6 Port, 1 Rear EONs per Port Column, Cable-to-Board, Printed Circuit Board, zQSFP
1最小包装量--
2170706-7详情
TE Connectivity 2170706-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Portsu2009
6
Included Lightpipeu2009
无
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Port Matrix Configurationu2009
1 x 6
Pluggable I/O Product Typeu2009
Cage
TE Internal Description
CAGE ASSEMBLY, 1X6, QSFP28, SPRING
TE Internal #
2170706-7
2170706-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。